Samtec Inc. Pin & Socket Connectors HPF-09-01-T-S

Description
.200 Power Skt Strip
Request a Quote
Description
.200 Power Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 9 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with nine contacts and is suitable for both surface mount and through-hole mounting. The insulator material is black LCP, while the contacts are made of beryllium copper (BeCu) with a tin plating over nickel. This connector has a current rating of up to 16.6 A per contact for a single contact, decreasing with additional contacts. The insertion depth ranges from 3.68 mm to 8.26 mm, and it is lead-free solderable and RoHS compliant. The average insertion force is 56 oz, and the average withdrawal force is 52 oz. The product also offers options for a locking clip and tape & reel packaging for specific configurations.

Datasheet Summary
Powered by GS/AI

The Socket, 5.08mm, Vertical Through Hole, 9 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features a single row with nine contacts and is suitable for both surface mount and through-hole mounting. The insulator material is black LCP, while the contacts are made of beryllium copper (BeCu) with a tin plating over nickel. This connector has a current rating of up to 16.6 A per contact for a single contact, decreasing with additional contacts. The insertion depth ranges from 3.68 mm to 8.26 mm, and it is lead-free solderable and RoHS compliant. The average insertion force is 56 oz, and the average withdrawal force is 52 oz. The product also offers options for a locking clip and tape & reel packaging for specific configurations.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-09-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-09-01-T-S
Pin & Socket Connectors HPF-09-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec - 98P0400 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec
98P0400
Socket, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec 98P0400
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HPF-09-01-T-S 98P0400
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers