Samtec Inc. Pin & Socket Connectors HPF-05-02-T-S-K-TR

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-05-02-T-S-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-05-02-T-S-K-TR
Pin & Socket Connectors HPF-05-02-T-S-K-TR
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Connector, Receptacle, 5 Position, 1Row, 5.08Mm; Connector Systems Samtec - 32T0820 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5 Position, 1Row, 5.08Mm; Connector Systems Samtec
32T0820
Connector, Receptacle, 5 Position, 1Row, 5.08Mm; Connector Systems Samtec 32T0820
CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5 POSITION, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HPF-05-02-T-S-K-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HPF-05-02-T-S-K-TR
.200 HI POWER SOCKET ASSEMBLY

.200 HI POWER SOCKET ASSEMBLY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-05-02-T-S-K-TR 32T0820 HPF-05-02-T-S-K-TR
Product Name Pin & Socket Connectors Connector, Receptacle, 5 Position, 1Row, 5.08Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products