Samtec Inc. Pin & Socket Connectors HPF-05-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-05-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-05-01-T-S
Pin & Socket Connectors HPF-05-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
PCB Sockets - 1801658 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801658
PCB Sockets 1801658
Samtec HPF-05-01-T-S PCB Socket

Samtec HPF-05-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1801419 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1801419
PCB Sockets 1801419
Samtec HPF-05-01-T-S PCB Socket

Samtec HPF-05-01-T-S PCB Socket

Supplier's Site
Conn Sckt Strp Skt 5 Pos 5.08Mm Sldr St Th Rohs Compliant Samtec - 84AC1743 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 5 Pos 5.08Mm Sldr St Th Rohs Compliant Samtec
84AC1743
Conn Sckt Strp Skt 5 Pos 5.08Mm Sldr St Th Rohs Compliant Samtec 84AC1743
CONN SCKT STRP SKT 5 POS 5.08MM SLDR ST TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 5 POS 5.08MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec - 46P9673 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
46P9673
Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec 46P9673
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HPF-05-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HPF-05-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HPF-05-01-T-S
CONN RCPT 5POS 0.2 TIN PCB

CONN RCPT 5POS 0.2 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-05-01-T-S 1801658 84AC1743 46P9673 HPF-05-01-T-S
Product Name Pin & Socket Connectors PCB Sockets Conn Sckt Strp Skt 5 Pos 5.08Mm Sldr St Th Rohs Compliant Samtec Socket, 5.08Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHB-R280-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1730856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details