Samtec Inc. Pin & Socket Connectors HPF-03-02-T-S

Description
.200 Power Skt Strip
Request a Quote
Description
.200 Power Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-03-02-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-03-02-T-S
Pin & Socket Connectors HPF-03-02-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec - 84T4209 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec
84T4209
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec 84T4209
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Conn Socket Strip Skt 3Pos5.08Mmsolderst Smd Tube Rohs Compliant Samtec - 07AK0306 - Newark, An Avnet Company
Chicago, IL, United States
Conn Socket Strip Skt 3Pos5.08Mmsolderst Smd Tube Rohs Compliant Samtec
07AK0306
Conn Socket Strip Skt 3Pos5.08Mmsolderst Smd Tube Rohs Compliant Samtec 07AK0306
CONN SOCKET STRIP SKT 3POS5.08MMSOLDERST SMD TUBE ROHS COMPLIANT: YES

CONN SOCKET STRIP SKT 3POS5.08MMSOLDERST SMD TUBE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-03-02-T-S 84T4209 07AK0306
Product Name Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec Conn Socket Strip Skt 3Pos5.08Mmsolderst Smd Tube Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers