Samtec Inc. Pin & Socket Connectors HPF-03-01-T-S

Description
.200 Power Skt Strip
Request a Quote Datasheet
Description
.200 Power Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HPF-03-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-03-01-T-S
Pin & Socket Connectors HPF-03-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
PCB Sockets - 1804991 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804991
PCB Sockets 1804991
Samtec HPF-03-01-T-S PCB Socket

Samtec HPF-03-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1804567 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804567
PCB Sockets 1804567
Samtec HPF-03-01-T-S PCB Socket

Samtec HPF-03-01-T-S PCB Socket

Supplier's Site
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec - 84T4208 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec
84T4208
Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec 84T4208
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 3 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 3Pos, 5.08Mm; Pitch Spacing Samtec - 33AC2786 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 3Pos, 5.08Mm; Pitch Spacing Samtec
33AC2786
Connector, Receptacle, 3Pos, 5.08Mm; Pitch Spacing Samtec 33AC2786
CONNECTOR, RECEPTACLE, 3POS, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:HPF Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 3POS, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:HPF Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - HPF-03-01-T-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HPF-03-01-T-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HPF-03-01-T-S
CONN RCPT 3POS 0.2 TIN PCB

CONN RCPT 3POS 0.2 TIN PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HPF-03-01-T-S 1804991 84T4208 33AC2786 HPF-03-01-T-S
Product Name Pin & Socket Connectors PCB Sockets Socket, 5.08Mm, Vertical Through Hole, 3 Position; Connector Systems Samtec Connector, Receptacle, 3Pos, 5.08Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Geometry Straight; Straight
Termination Solder Through Hole Solder
Mounting Through hole Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details