Samtec Inc. PCB Sockets HPF-02-01-T-S

Description
Samtec HPF-02-01-T-S PCB Socket
Request a Quote Datasheet
Description
Samtec HPF-02-01-T-S PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1804921 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804921
PCB Sockets 1804921
Samtec HPF-02-01-T-S PCB Socket

Samtec HPF-02-01-T-S PCB Socket

Supplier's Site
PCB Sockets - 1804732 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804732
PCB Sockets 1804732
Samtec HPF-02-01-T-S PCB Socket

Samtec HPF-02-01-T-S PCB Socket

Supplier's Site
Pin & Socket Connectors - HPF-02-01-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HPF-02-01-T-S
Pin & Socket Connectors HPF-02-01-T-S
.200 Power Skt Strip

.200 Power Skt Strip

Buy Now
Socket, 5.08Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec - 45P6210 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.08Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec
45P6210
Socket, 5.08Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec 45P6210
SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 5.08MM, VERTICAL THROUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Surface Mount; Product Range:HPF Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1804921 HPF-02-01-T-S 45P6210
Product Name PCB Sockets Pin & Socket Connectors Socket, 5.08Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data