Samtec Inc. Connectors,Interconnects HP1601

Description
Manufacturer: Samtec-Inc. Win Source Part Number: 204897-HP1601 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Receptacles, Female Sockets Series: FHP Packaging: Tube Number of Positions: 16 Pitch: 0.156" (3.96mm) Mounting Style: Through Hole Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec-Inc. Win Source Part Number: 204897-HP1601 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Receptacles, Female Sockets Series: FHP Packaging: Tube Number of Positions: 16 Pitch: 0.156" (3.96mm) Mounting Style: Through Hole Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 204897-HP1601 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
204897-HP1601
Connectors,Interconnects 204897-HP1601
Manufacturer: Samtec-Inc. Win Source Part Number: 204897-HP1601 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Receptacles, Female Sockets Series: FHP Packaging: Tube Number of Positions: 16 Pitch: 0.156" (3.96mm) Mounting Style: Through Hole Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Contact Finish: Tin Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Samtec-Inc.
Win Source Part Number: 204897-HP1601
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: FHP
Packaging: Tube
Number of Positions: 16
Pitch: 0.156" (3.96mm)
Mounting Style: Through Hole
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Contact Finish: Tin
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
340-HP1601
Through-Hole Electronic Connector 340-HP1601
16 Position Receptacle Connector 0.156" (3.96mm) Through Hole Tin Product overview: HP1601 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-HP1601 can be used for catalog matching and distributor lookup.

16 Position Receptacle Connector 0.156" (3.96mm) Through Hole Tin Product overview: HP1601 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-HP1601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 204897-HP1601 340-HP1601
Product Name Connectors,Interconnects Through-Hole Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details