Samtec Inc. Terminals HMTSW-216-11-L-S-700-LL

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HMTSW-216-11-L-S-700-LL - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC4170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC4170
Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC4170
CONNECTOR, HEADER, 16POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-216-11-L-S-700-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-216-11-L-S-700-LL
CONN HEADER VERT 16POS 5.08MM

CONN HEADER VERT 16POS 5.08MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-216-11-L-S-700-LL 39AC4170 HMTSW-216-11-L-S-700-LL
Product Name Terminals Connector, Header, 16Pos, 1Row, 5.08Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers