Samtec Inc. Terminals HMTSW-213-09-S-S-504

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-213-09-S-S-504
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-213-09-S-S-504
CONN HEADER VERT 13POS 5.08MM

CONN HEADER VERT 13POS 5.08MM

Supplier's Site
Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC4162
Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC4162
CONNECTOR, HEADER, 13POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 13POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-213-09-S-S-504 HMTSW-213-09-S-S-504 39AC4162
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 13Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10065491-006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Terminal Blocks - 39.1316 - Powell Electronics, Inc.
Specs
Termination PCB
View Details