Samtec Inc. Terminals HMTSW-212-07-T-S-135

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec - 39AC4161 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec
39AC4161
Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec 39AC4161
CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-212-07-T-S-135
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-212-07-T-S-135
CONN HEADER VERT 12POS 5.08MM

CONN HEADER VERT 12POS 5.08MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-212-07-T-S-135 39AC4161 HMTSW-212-07-T-S-135
Product Name Terminals Connector, Header, 12Pos, 1Row, 5.08Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
ix Industrial IO Plug - NDHN3A1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers