The .100" High-Temp Variable Post Height Terminal Strip, part number 39AC4049, is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester, while the terminal is made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This terminal strip is RoHS compliant and supports lead-free soldering for the HMTSW version. It is suitable for use with a variety of board and cable mates, making it versatile for different applications.
.100 High-Temp Variable Post Height Ter
.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-150-07-G-S-070-RA | 39AC4049 |
| Product Name | Terminals | .100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec |