Samtec Inc. Terminals HMTSW-132-11-SM-S-680

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - HMTSW-132-11-SM-S-680 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC3910 - Newark, An Avnet Company
Chicago, IL, United States
Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC3910
Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC3910
HEADER, 32 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 32 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-132-11-SM-S-680 39AC3910
Product Name Terminals Header, 32 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products