Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-131-24-T-Q-225

Description
Win Source Part Number: 1185868-HMTSW-131-24 -T-Q-225 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HMTSW Number of Positions: 62 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.155" (3.94mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.225" (5.72mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HMTSW-131
Request a Quote Datasheet
Description
Win Source Part Number: 1185868-HMTSW-131-24 -T-Q-225 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HMTSW Number of Positions: 62 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.155" (3.94mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.225" (5.72mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HMTSW-131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1185868-HMTSW-131-24-T-Q-225 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1185868-HMTSW-131-24-T-Q-225
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1185868-HMTSW-131-24-T-Q-225
Win Source Part Number: 1185868-HMTSW-131-24 -T-Q-225 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, HMTSW Number of Positions: 62 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.200" (5.08mm) Contact Length - Post: 0.155" (3.94mm) Overall Contact Length: 0.480" (12.19mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.225" (5.72mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: HMTSW-131

Win Source Part Number: 1185868-HMTSW-131-24-T-Q-225
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, HMTSW
Number of Positions: 62
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.200" (5.08mm)
Contact Length - Post: 0.155" (3.94mm)
Overall Contact Length: 0.480" (12.19mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.225" (5.72mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HMTSW-131

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1185868-HMTSW-131-24-T-Q-225
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
DDR4 SMT - 10152784-1111J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Discrete Sockets - 1613513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details