Win Source Part Number: 1089861-HMTSW-122-08
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, HMTSW
Number of Positions: 22
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.137" (3.48mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.293" (7.45mm)
Alternative Parts (Cross-Reference): TSW-122-08-L-S-RA; 0022284223; TSW-122-07-L-S; TSW-122-14-L-S; 68002-122HLF; 76382-322LF;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: HMTSW-122
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1089861-HMTSW-122-08-L-S-293 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |
| Mounting | Through-Hole; Through Hole |
| Current Rating | 3 amps |