Samtec Inc. Terminals HMTSW-120-07-T-T-070

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 60 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC3622 - Newark, An Avnet Company
Chicago, IL, United States
Header, 60 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC3622
Header, 60 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC3622
HEADER, 60 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 60 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-120-07-T-T-070 39AC3622
Product Name Terminals Header, 60 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Headers, Male Pins - A26385-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details