Samtec Inc. Terminals HMTSW-114-06-T-S-150

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" High-Temp Variable Post Height Terminal Strip (part number 11R6235) from Samtec is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester for the MTSW version and natural liquid crystal polymer for the HMTSW version. The terminal material is phosphor bronze with plating options including gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderable options for the HMTSW series. The product is non-standard and non-returnable, making it suitable for specific engineering applications where these characteristics are essential.

Datasheet Summary
Powered by GS/AI

The .100" High-Temp Variable Post Height Terminal Strip (part number 11R6235) from Samtec is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester for the MTSW version and natural liquid crystal polymer for the HMTSW version. The terminal material is phosphor bronze with plating options including gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderable options for the HMTSW series. The product is non-standard and non-returnable, making it suitable for specific engineering applications where these characteristics are essential.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
.100
Chicago, IL, United States
.100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec
11R6235
.100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec 11R6235
.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes

.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-114-06-T-S-150
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-114-06-T-S-150
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-114-06-T-S-150 11R6235 HMTSW-114-06-T-S-150
Product Name Terminals .100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers