Samtec Inc. Terminals HMTSW-113-10-S-D-645

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC3372
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC3372
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-113-10-S-D-645 39AC3372
Product Name Terminals Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Headers, Male Pins - 1-103638-6-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details