The product is a 24-contact, 2-row header designed for through-hole mounting with a 2.54 mm pitch. It is part of the Samtec MTSW series, which features modified .025" square posts that allow for custom post heights. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and suitable for lead-free soldering in specific configurations. This header is compatible with various board and cable mates, providing flexibility in design applications.
.100 High-Temp Variable Post Height Ter
HEADER, 24 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-112-09-L-D-220 | 39AC3284 |
| Product Name | Terminals | Header, 24 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |