Samtec Inc. Terminals HMTSW-110-12-T-S-375-RA

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" High-Temp Variable Post Height Terminal Strip, part number 39AC3167, is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options including gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is lead-free solderable for the HMTSW version, making it suitable for modern manufacturing processes. The product is RoHS compliant, ensuring it meets environmental standards. Compatibility with various board and cable mates enhances its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The .100" High-Temp Variable Post Height Terminal Strip, part number 39AC3167, is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options including gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is lead-free solderable for the HMTSW version, making it suitable for modern manufacturing processes. The product is RoHS compliant, ensuring it meets environmental standards. Compatibility with various board and cable mates enhances its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
.100
Chicago, IL, United States
.100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec
39AC3167
.100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec 39AC3167
.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes

.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-110-12-T-S-375-RA 39AC3167
Product Name Terminals .100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 202C20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers