Samtec Inc. Terminals HMTSW-108-08-L-D-285

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 39AC2905, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The header is part of the HMTSW series and is RoHS compliant, ensuring it meets environmental standards. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product offers flexibility in post height customization, allowing engineers to specify the required height for their applications.

Datasheet Summary
Powered by GS/AI

The Header, part number 39AC2905, features 16 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting, making it suitable for board-to-board connections. The header is part of the HMTSW series and is RoHS compliant, ensuring it meets environmental standards. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product offers flexibility in post height customization, allowing engineers to specify the required height for their applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC2905 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC2905
Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC2905
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-108-08-L-D-285
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-108-08-L-D-285
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-108-08-L-D-285 39AC2905 HMTSW-108-08-L-D-285
Product Name Terminals Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
RJ45 IP6X - NDHR4A4A50A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details