Samtec Inc. Terminals HMTSW-107-07-G-D-210

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC2745 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC2745
Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC2745
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-107-07-G-D-210
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-107-07-G-D-210
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-107-07-G-D-210 39AC2745 HMTSW-107-07-G-D-210
Product Name Terminals Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Rectangular Wire & Cable Connectors & Housings - 103688-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details