Samtec Inc. Terminals HMTSW-106-08-G-T-200

Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Ter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-106-08-G-T-200
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-106-08-G-T-200
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site
Header, 18 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 39AC2620 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
39AC2620
Header, 18 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 39AC2620
HEADER, 18 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 18 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-106-08-G-T-200 HMTSW-106-08-G-T-200 39AC2620
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 18 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products