The Header, 6 Contacts, 1 Row, Through Hole, 2.54 mm (part number 39AC2588) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features six contacts arranged in a single row and utilizes a through-hole termination type for secure mounting on PCBs. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization, making it suitable for various engineering applications.
.100 High-Temp Variable Post Height Ter
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-106-07-G-S-007 | 39AC2588 |
| Product Name | Terminals | Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |