The Header, 4 Contacts, 1 Row, Through Hole, 2.54 mm (part number 39AC2268) is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is suitable for applications requiring reliable electrical connections and is part of the HMTSW series, known for its stacking flexibility.
.100 High-Temp Variable Post Height Ter
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-104-08-G-S-150 | 39AC2268 |
| Product Name | Terminals | Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |