Samtec Inc. Terminals HMTSW-103-24-S-S-180-RA

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .100" High-Temp Variable Post Height Terminal Strip, part number 39AC2206, is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester for the MTSW version and natural liquid crystal polymer for the HMTSW version. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for the HMTSW version. The product is suitable for use with various board and cable mates, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The .100" High-Temp Variable Post Height Terminal Strip, part number 39AC2206, is designed for applications requiring a reliable connection in high-temperature environments. It features a pitch of 2.54 mm and is available in various post heights, allowing for flexibility in design. The insulator material is black glass-filled polyester for the MTSW version and natural liquid crystal polymer for the HMTSW version. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. This terminal strip operates within a temperature range of -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free solderability for the HMTSW version. The product is suitable for use with various board and cable mates, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HMTSW-103-24-S-S-180-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HMTSW-103-24-S-S-180-RA
CONN HEADER R/A 3POS 2.54MM

CONN HEADER R/A 3POS 2.54MM

Supplier's Site
.100
Chicago, IL, United States
.100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec
39AC2206
.100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec 39AC2206
.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes

.100" High-Temp Variable Post Height Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HMTSW-103-24-S-S-180-RA HMTSW-103-24-S-S-180-RA 39AC2206
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins .100" High-Temp Variable Post Height Terminal Strip Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Bi-Lobe® Dual Row MIL-DTL-32139 QPL -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details