Samtec Inc. Terminals HMTSW-103-07-S-S-200

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 3 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three contacts in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The product is RoHS compliant, ensuring it meets environmental standards. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 3 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three contacts in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The product is RoHS compliant, ensuring it meets environmental standards. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 82T6134 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
82T6134
Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 82T6134
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-103-07-S-S-200 82T6134
Product Name Terminals Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1224-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details