The Header, 2 Contacts, 1 Row, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is compliant with RoHS standards. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material. It is available with various plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product is suitable for applications requiring a reliable connection with a minimal footprint.
.100 High-Temp Variable Post Height Ter
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HMTSW-102-22-LM-S-430 | 39AC1991 |
| Product Name | Terminals | Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |