Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019009-HMTSW-101-27
Packaging: Bulk
Number of Rows: 3
Termination: Solder
Number of Contacts: 3
Gender: Male
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): MTSW-101-08-T-T-135-
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019009-HMTSW-101-27-TM-T-955 |
| Product Name | OEM Parts - OEM Parts (F - I) - HMTSW-101-27-TM-T-955 |