Samtec Inc. Terminals HMTSW-101-08-L-S-310

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 39AC1841) from Samtec features a 2.54 mm (0.100") pitch and is designed for board-to-board applications. It is a single-row connector with one contact and utilizes through-hole termination. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminal, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. The product allows for custom post heights, providing flexibility in design. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 39AC1841) from Samtec features a 2.54 mm (0.100") pitch and is designed for board-to-board applications. It is a single-row connector with one contact and utilizes through-hole termination. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminal, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. The product allows for custom post heights, providing flexibility in design. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Terminals - HMTSW-101-08-L-S-310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 39AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
39AC1841
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 39AC1841
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-101-08-L-S-310 39AC1841
Product Name Terminals Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data