Samtec Inc. Terminals HMTSW-101-08-L-S-230

Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Description
.100 High-Temp Variable Post Height Ter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 39AC1840) from Samtec is designed for board-to-board applications with a 2.54 mm (0.100") pitch. It features a single row and a single contact, making it suitable for compact designs. The connector is available in various lead styles and post heights, allowing for customization based on specific project requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and is RoHS compliant. This connector is ideal for applications requiring reliable connections in tight spaces.

Datasheet Summary
Powered by GS/AI

The Connector, Header, 1Pos, 1Row (part number 39AC1840) from Samtec is designed for board-to-board applications with a 2.54 mm (0.100") pitch. It features a single row and a single contact, making it suitable for compact designs. The connector is available in various lead styles and post heights, allowing for customization based on specific project requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options including gold and tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and is RoHS compliant. This connector is ideal for applications requiring reliable connections in tight spaces.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 High-Temp Variable Post Height Ter

.100 High-Temp Variable Post Height Ter

Buy Now
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 39AC1840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
39AC1840
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 39AC1840
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:HMTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTSW-101-08-L-S-230 39AC1840
Product Name Terminals Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008391-NFB22 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Specs
Gender Female / Jack
Termination Crimp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details