Samtec Inc. Board to Board & Mezzanine Connectors HMTMS-139-52-S-S-200

Description
.050 x .100 High-Temp Variable Post He
Request a Quote
Description
.050 x .100 High-Temp Variable Post He
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The .050" x .100" High-Temp Variable Post Height Micro Terminal Strip, part number 39AC1795, is designed for applications requiring a compact and reliable connection. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product is available in single and double row configurations, with various post heights and tail styles to accommodate different board stacking applications. Engineers should consider this terminal strip for projects that require high-temperature performance and flexibility in post height configurations.

Datasheet Summary
Powered by GS/AI

The .050" x .100" High-Temp Variable Post Height Micro Terminal Strip, part number 39AC1795, is designed for applications requiring a compact and reliable connection. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C when using tin plating, and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The product is available in single and double row configurations, with various post heights and tail styles to accommodate different board stacking applications. Engineers should consider this terminal strip for projects that require high-temperature performance and flexibility in post height configurations.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
HMTMS-139-52-S-S-200
Board to Board & Mezzanine Connectors HMTMS-139-52-S-S-200
.050 x .100 High-Temp Variable Post He

.050 x .100 High-Temp Variable Post He

Buy Now
.050
Chicago, IL, United States
.050" X .100" High-Temp Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
39AC1795
.050" X .100" High-Temp Variable Post Height Micro Terminal Strip Rohs Compliant Samtec 39AC1795
.050" x .100" High-Temp Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

.050" x .100" High-Temp Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HMTMS-139-52-S-S-200 39AC1795
Product Name Board to Board & Mezzanine Connectors .050" X .100" High-Temp Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
Connector Type Board to Board Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shenzhen QH Industrial Co., Ltd
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details