The .050" x .100" High-Temp Variable Post Height Micro Terminal Strip (part number 39AC1749) from Samtec is designed for applications requiring variable post heights. It features a mating compatibility with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The terminal strip is available in both single and double row configurations, with a tail diameter of .020" (0.51 mm) and a minimum tail length of .120" (3.05 mm).
.050 x .100 High-Temp Variable Post He
.050" x .100" High-Temp Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
CONN HDR .050" 16POS
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HMTMS-116-02-TM-S-100 | 39AC1749 | HMTMS-116-02-TM-S-100 |
| Product Name | Board to Board & Mezzanine Connectors | .050" X .100" High-Temp Variable Post Height Micro Terminal Strip Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Micro Connector and Nano Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |