The .050" x .100" High-Temp Variable Post Height Micro Terminal Strip (part number 39AC1678) from Samtec is designed for applications requiring high-temperature performance. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminal material is phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is suitable for board stacking applications and is available in single and double row configurations. The tail diameter is .020" (0.51 mm) with a minimum tail length of .120" (3.05 mm).
.050 x .100 High-Temp Variable Post He
.050" x .100" High-Temp Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
CONN HDR .050" 5POS
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | HMTMS-105-51-G-S-150 | 39AC1678 | HMTMS-105-51-G-S-150 |
| Product Name | Board to Board & Mezzanine Connectors | .050" X .100" High-Temp Variable Post Height Micro Terminal Strip Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Micro Connector and Nano Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |