Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034762-HLT-1404-T-R
Pitch: 2.54 mm
Number of Rows: 14
Termination: Solder
Number of Contacts: 56
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): TSW-128-14-L-D; MTSW-128-08-G-D-340;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1034762-HLT-1404-T-R |
| Product Name | OEM Parts - OEM Parts (F - I) - HLT-1404-T-R |