Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072885-HLT-1009-T-R
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 10
Termination: Solder
Number of Contacts: 90
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): TSW-145-14-L-D; HTSW-145-06-G-D; HW-30-15-S-T-290-110
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072885-HLT-1009-T-R |
| Product Name | OEM Parts - OEM Parts (F - I) - HLT-1009-T-R |