Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072881-HLT-1005-T-T
Pitch: 2.54 mm
Number of Rows: 10
Termination: Solder
Number of Contacts: 50
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 1-5103309-0; 5-826629-0; 1-5103308-0; N2550-6002RB; 10-89-7502; 1-5499141-0;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072881-HLT-1005-T-T |
| Product Name | OEM Parts - OEM Parts (F - I) - HLT-1005-T-T |