Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071213-HLT-0313-T-R
Pitch: 2.54 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 39
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): TSW-113-07-G-T; HTSW-113-07-G-T; MTSW-113-23-G-T-235H
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071213-HLT-0313-T-R |
| Product Name | OEM Parts - OEM Parts (F - I) - HLT-0313-T-R |