Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071211-HLT-0220GH
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 40
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 5103308-8; 5103310-8; 1-746610-9; 70246-4001; N2540-6002RB; 90130-1240HLT-0220-G
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071211-HLT-0220GH |
| Product Name | OEM Parts - OEM Parts (F - I) - HLT-0220GH |