Samtec Inc. Connector, Hermaphroditic, 4 Position, 2.54Mm; Connector Systems Samtec HLST-102-07-S-D

Description
CONNECTOR, HERMAPHRODITIC, 4 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HLST Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HERMAPHRODITIC, 4 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HLST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hermaphroditic, 4 Position, 2.54Mm; Connector Systems Samtec - 93R4631 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hermaphroditic, 4 Position, 2.54Mm; Connector Systems Samtec
93R4631
Connector, Hermaphroditic, 4 Position, 2.54Mm; Connector Systems Samtec 93R4631
CONNECTOR, HERMAPHRODITIC, 4 POSITION, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HLST Series RoHS Compliant: Yes

CONNECTOR, HERMAPHRODITIC, 4 POSITION, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:HLST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93R4631
Product Name Connector, Hermaphroditic, 4 Position, 2.54Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products