Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022691-HLS-2001-S-2
Number of Rows: 20
Termination: Solder
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1022691-HLS-2001-S-22 |
| Product Name | OEM Parts - OEM Parts (F - I) - HLS-2001-S-22 |