Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071031-HLS-1414-TT-
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 14
Termination: Solder
Number of Contacts: 196
Gender: Female
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): SSW-150-02-T-T; SSQ-150-02-T-T-RA; SSW-150-03-T-T;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071031-HLS-1414-TT-30 |
| Product Name | OEM Parts - OEM Parts (F - I) - HLS-1414-TT-30 |