Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071029-HLS-1316-G-2
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 13
Termination: Solder
Number of Contacts: 208
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): HLS-1320-G-2; HLS-1313-G-18; HLS-1015-T-12;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1071029-HLS-1316-G-22-L |
| Product Name | OEM Parts - OEM Parts (F - I) - HLS-1316-G-22-L |