Samtec Inc. OEM Parts - OEM Parts (F - I) - HLS-1109-S-22 HLS-1109-S-22

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034393-HLS-1109-S-2 2 Packaging: Bulk Pitch: 2.54 mm Number of Rows: 11 Termination: Solder Number of Contacts: 99 Gender: Female Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): SSQ-133-01-G-T; SSQ-133-01-F-T; SSQ-133-02-F-T; 1-1734037-2; 5-535512-2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034393-HLS-1109-S-2 2 Packaging: Bulk Pitch: 2.54 mm Number of Rows: 11 Termination: Solder Number of Contacts: 99 Gender: Female Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): SSQ-133-01-G-T; SSQ-133-01-F-T; SSQ-133-02-F-T; 1-1734037-2; 5-535512-2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HLS-1109-S-22 - 1034393-HLS-1109-S-22 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HLS-1109-S-22
1034393-HLS-1109-S-22
OEM Parts - OEM Parts (F - I) - HLS-1109-S-22 1034393-HLS-1109-S-22
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034393-HLS-1109-S-2 2 Packaging: Bulk Pitch: 2.54 mm Number of Rows: 11 Termination: Solder Number of Contacts: 99 Gender: Female Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): SSQ-133-01-G-T; SSQ-133-01-F-T; SSQ-133-02-F-T; 1-1734037-2; 5-535512-2; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034393-HLS-1109-S-22
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 11
Termination: Solder
Number of Contacts: 99
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): SSQ-133-01-G-T; SSQ-133-01-F-T; SSQ-133-02-F-T; 1-1734037-2; 5-535512-2;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1034393-HLS-1109-S-22
Product Name OEM Parts - OEM Parts (F - I) - HLS-1109-S-22
Unlock Full Specs
to access all available technical data