Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061982-HLS-0905-G-2
Pitch: 2.54 mm
Number of Rows: 9
Termination: Solder
Number of Contacts: 45
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): SSW-115-01-F-T; SSW-145-01-S-S; SSQ-115-01-G-T;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061982-HLS-0905-G-2-L |
| Product Name | OEM Parts - OEM Parts (F - I) - HLS-0905-G-2-L |