Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170708-HLS-0207-S-2
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 2
Termination: Solder
Number of Contacts: 14
Gender: Female
Contact Plating: Gold
Categories: Custom Parts
Alternative Parts (Cross-Reference): HLS-0207S2; HLS0207S2;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170708-HLS-0207-S-2 |
| Product Name | Custom Parts - Custom Parts (E - I) - HLS-0207-S-2 |