Samtec Inc. Socket, 2.54Mm, Smt, 2X50 Position; Connector Systems Samtec HLE-150-02-L-DV

Description
SOCKET, 2.54MM, SMT, 2X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium CopperRoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, SMT, 2X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Smt, 2X50 Position; Connector Systems Samtec - 83T8612 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X50 Position; Connector Systems Samtec
83T8612
Socket, 2.54Mm, Smt, 2X50 Position; Connector Systems Samtec 83T8612
SOCKET, 2.54MM, SMT, 2X50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium CopperRoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8612
Product Name Socket, 2.54Mm, Smt, 2X50 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data