Samtec Inc. Socket, 2.54Mm, 2X42 Position; Connector Systems Samtec HLE-142-02-L-DV-PE

Description
SOCKET, 2.54MM, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X42 Position; Connector Systems Samtec - 83T8603 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X42 Position; Connector Systems Samtec
83T8603
Socket, 2.54Mm, 2X42 Position; Connector Systems Samtec 83T8603
SOCKET, 2.54MM, 2X42 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X42 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8603
Product Name Socket, 2.54Mm, 2X42 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female To BNC Female RF Adapter - ET-BFS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details