The Socket, 2.54mm, 2x36 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 72 contacts arranged in two rows and is suitable for through-hole mounting. The contact material is beryllium copper, and the product is RoHS compliant. The socket supports various tail options, including surface mount and through-hole configurations, and offers multiple plating options, such as gold flash or 10µ" gold on contact. It has a current rating of 4.1 A per pin and a voltage rating of 400 VAC, with an operating temperature range of -55°C to +125°C. The insertion and withdrawal forces for single contacts are 2 oz and 1.6 oz, respectively. This product is part of the HLE series and is recognized for its reliability and cost-effectiveness.
SOCKET, 2.54MM, 2X36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4176 |
| Product Name | Socket, 2.54Mm, 2X36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |