Samtec Inc. Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec HLE-132-02-L-DV-TE

Description
SOCKET, 2.54MM, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec - 83T8593 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec
83T8593
Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec 83T8593
SOCKET, 2.54MM, 2X32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, 2X32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8593
Product Name Socket, 2.54Mm, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
Between Series Adapters - 461-1230-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details