Samtec Inc. Socket, 2.54Mm, Smt, 2X31 Position; Connector Systems Samtec HLE-131-02-L-DV

Description
SOCKET, 2.54MM, SMT, 2X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, SMT, 2X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Smt, 2X31 Position; Connector Systems Samtec - 84T4165 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Smt, 2X31 Position; Connector Systems Samtec
84T4165
Socket, 2.54Mm, Smt, 2X31 Position; Connector Systems Samtec 84T4165
SOCKET, 2.54MM, SMT, 2X31 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 2.54MM, SMT, 2X31 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:62Contacts; Connector Mounting:Surface Mount; Product Range:HLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4165
Product Name Socket, 2.54Mm, Smt, 2X31 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
FME (M) St. Connector for RG58 Cable - ET-FMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details